Texas Instruments SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVT

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G80DBVT is a single positive-edge-triggered D-type flip-flop in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, designed for operation from 1.65V to 5.5V with a maximum propagation delay of 4.2ns at 3.3V. It supports 5V tolerant inputs, provides ±24mA output drive at 3.3V, and operates over the temperature range of -40°C to 125°C. The device includes I_off circuitry to support partial-power-down operation and exceeds 100mA latch-up protection per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G80DBVT is a single positive-edge-triggered D-type flip-flop in a 5-pin SOT-23 package measuring 2.90mm × 1.60mm, designed for operation from 1.65V to 5.5V with a maximum propagation delay of 4.2ns at 3.3V. It supports 5V tolerant inputs, provides ±24mA output drive at 3.3V, and operates over the temperature range of -40°C to 125°C. The device includes I_off circuitry to support partial-power-down operation and exceeds 100mA latch-up protection per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G80DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G80DBVT
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVT
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G80DBVT
1255572-SN74LVC1G80DBVT
Logic - Logic - Flip Flops - SN74LVC1G80DBVT 1255572-SN74LVC1G80DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1255572-SN74LVC1G80D BVT Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 3.5pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Clock Frequency: 160MHz Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: 74LVC1G80 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255572-SN74LVC1G80DBVT
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC1G80
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 4.5ns at 5V, 50pF

Buy Now
Flip Flops - 296-32308-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32308-6-ND
Flip Flops 296-32308-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-32308-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32308-2-ND
Flip Flops 296-32308-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-32308-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32308-1-ND
Flip Flops 296-32308-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
 - SN74LVC1G80DBVT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

Supplier's Site Datasheet
74Lvc, D-Type Flip Flop, Sot-235; Logic Family / Base Number Texas Instruments - 29AH1497 - Newark, An Avnet Company
Chicago, IL, United States
74Lvc, D-Type Flip Flop, Sot-235; Logic Family / Base Number Texas Instruments
29AH1497
74Lvc, D-Type Flip Flop, Sot-235; Logic Family / Base Number Texas Instruments 29AH1497
74LVC, D-TYPE FLIP FLOP, SOT-235; Logic Family / Base Number:74LVC1G80; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

74LVC, D-TYPE FLIP FLOP, SOT-235; Logic Family / Base Number:74LVC1G80; Flip-Flop Type:D; Propagation Delay:4.5ns; Frequency:160MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:5Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Flip Flops - SN74LVC1G80DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80DBVT
Logic - Flip Flops SN74LVC1G80DBVT
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80DBVT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80DBVT
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G80DBVT 1255572-SN74LVC1G80DBVT 296-32308-6-ND SN74LVC1G80DBVT 29AH1497 SN74LVC1G80DBVT SN74LVC1G80DBVT SN74LVC1G80DBVT
Product Name SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC1G80DBVT Flip Flops 74Lvc, D-Type Flip Flop, Sot-235; Logic Family / Base Number Texas Instruments Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 9.1 ns 4.5 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS273-SP Octal D-type Flip-Flop With Clear - 5962-7801001VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Flip Flops - 54S174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers