Texas Instruments SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVR

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G80DBVR is a single positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 4.2 ns at 3.3 V and consumes low power with a maximum supply current of 10 µA. The device supports down translation to V_CC and can handle input voltages up to 5.5 V. It provides ±24 mA output drive at 3.3 V and includes I_off support for live insertion and partial power-down modes, ensuring back-drive protection. The flip-flop is available in a compact NanoFree,Ñ¢ package, making it suitable for space-constrained applications. It is specified for a wide temperature range of -40°C to 125°C and is suitable for various applications, including test and measurement, enterprise switching, telecom infrastructure, and motor drives. ESD protection exceeds industry standards, ensuring reliability in sensitive environments.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G80DBVR is a single positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 4.2 ns at 3.3 V and consumes low power with a maximum supply current of 10 µA. The device supports down translation to V_CC and can handle input voltages up to 5.5 V. It provides ±24 mA output drive at 3.3 V and includes I_off support for live insertion and partial power-down modes, ensuring back-drive protection. The flip-flop is available in a compact NanoFree,Ñ¢ package, making it suitable for space-constrained applications. It is specified for a wide temperature range of -40°C to 125°C and is suitable for various applications, including test and measurement, enterprise switching, telecom infrastructure, and motor drives. ESD protection exceeds industry standards, ensuring reliability in sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G80DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G80DBVR
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DBVR
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SOT-23 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SOT-23 -40 to 125

Buy Now Datasheet
Flip Flops - 296-9851-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9851-1-ND
Flip Flops 296-9851-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-9851-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9851-6-ND
Flip Flops 296-9851-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Flip Flops - 296-9851-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9851-2-ND
Flip Flops 296-9851-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
 - SN74LVC1G80DBVR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, Inverted Output, CMOS, PDSO5

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G80DBVR
030332-SN74LVC1G80DBVR
Logic - Logic - Flip Flops - SN74LVC1G80DBVR 030332-SN74LVC1G80DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030332-SN74LVC1G80DB VR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3.5pF Family Name: SN74LVC1G80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: SC-74A, SOT-753 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Alternative Parts (Cross-Reference): 74LVC1G80GV; 74LVC1G80GV,125; 74LVC1G80GV-Q100; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030332-SN74LVC1G80DBVR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3.5pF
Family Name: SN74LVC1G80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: SC-74A, SOT-753
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Alternative Parts (Cross-Reference): 74LVC1G80GV; 74LVC1G80GV,125; 74LVC1G80GV-Q100;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Flip Flops - SN74LVC1G80DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Flip Flop 1 Element D-Type 1 Bit Positive Edge SC-74A, SOT-753

Buy Now Datasheet
Logic - Flip Flops - SN74LVC1G80DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80DBVR
Logic - Flip Flops SN74LVC1G80DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site Datasheet
D-Type Flip Flop, Single, Sot-23-5; Logi; Msl Texas Instruments - 26AJ9522 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, Single, Sot-23-5; Logi; Msl Texas Instruments
26AJ9522
D-Type Flip Flop, Single, Sot-23-5; Logi; Msl Texas Instruments 26AJ9522
D-TYPE FLIP FLOP, SINGLE, SOT-23-5; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

D-TYPE FLIP FLOP, SINGLE, SOT-23-5; LOGI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80DBVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80DBVR
IC FF D-TYPE SNGL 1BIT SOT23-5

IC FF D-TYPE SNGL 1BIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G80DBVR 296-9851-1-ND SN74LVC1G80DBVR 030332-SN74LVC1G80DBVR SN74LVC1G80DBVR SN74LVC1G80DBVR 26AJ9522 SN74LVC1G80DBVR
Product Name SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74LVC1G80DBVR Flip Flops Logic - Flip Flops D-Type Flip Flop, Single, Sot-23-5; Logi; Msl Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Propagation Delay 9.1 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
3 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
 - 54H74FM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
3 suppliers