Texas Instruments SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DCKRE4

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125
Request a Quote
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G58 is a configurable multiple-function gate supporting 1.65-V to 5.5-V operation, with inputs accepting voltages up to 5.5 V and outputs capable of ±24-mA drive at 3.3 V. It features a propagation delay of 6.3 ns at 3.3 V and maximum static power consumption of 10 µA. The device supports live insertion, partial-power-down mode, and back-drive protection, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It is packaged in a 6-pin SC70 (DCK) package with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G58 is a configurable multiple-function gate supporting 1.65-V to 5.5-V operation, with inputs accepting voltages up to 5.5 V and outputs capable of ±24-mA drive at 3.3 V. It features a propagation delay of 6.3 ns at 3.3 V and maximum static power consumption of 10 µA. The device supports live insertion, partial-power-down mode, and back-drive protection, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. It is packaged in a 6-pin SC70 (DCK) package with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G58DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G58DCKRE4
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DCKRE4
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Configurable Multi-Function Gate, Schmitt Trigger Input, 3-Input, 1-Output, 5.5V, SC70 Product overview: SN74LVC1G58DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DCKRE 4 can be used for catalog matching and distributor lookup.

Configurable Multi-Function Gate, Schmitt Trigger Input, 3-Input, 1-Output, 5.5V, SC70 Product overview: SN74LVC1G58DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258215-SN74LVC1G58DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258215-SN74LVC1G58DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258215-SN74LVC1G58DCKRE4
Win Source Part Number: 1258215-SN74LVC1G58D CKRE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LVC Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G58

Win Source Part Number: 1258215-SN74LVC1G58DCKRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LVC
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G58

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DCKRE4-ND
Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DCKRE4-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DCKRE4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DCKRE4
Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DCKRE4
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DCKRE4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DCKRE4
IC MULTI-FUNC GATE CONFIG SC70-6

IC MULTI-FUNC GATE CONFIG SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G58DCKRE4 770-SN74LVC1G58DCKRE4 1258215-SN74LVC1G58DCKRE4 SN74LVC1G58DCKRE4-ND SN74LVC1G58DCKRE4 SN74LVC1G58DCKRE4 SN74LVC1G58DCKRE4
Product Name SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100118W-MIL2 - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers