The SN54AC00-SP is a radiation-hardened quad 2-input NAND gate designed for satellite and space applications. It is available in a 14-pin CDIP package measuring 5.97 mm by 9.21 mm, with an operating temperature range of -55°C to 125°C. The device operates from 2 V to 6 V, has a maximum propagation delay of 7 ns at 5 V, and is radiation hardened to withstand up to 100 krad (Si) total ionizing dose and immune to single-event latchup up to 86 MeV·cm²/mg.
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-8754903VCA |
| Product Name | SN54AC00-SP Quadruple 2-Input Positive-NAND Gates |
| Gate Type | NAND |
| Supply Voltage | 3.3,5 |
| Logic Family | AC |
| Propagation Delay | 11 ns |