Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32YZPR

Description
Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32YZPR
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32YZPR
Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85

Single 2-Input Positive-OR Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32YZPR - 030323-SN74LVC1G32YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32YZPR
030323-SN74LVC1G32YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G32YZPR 030323-SN74LVC1G32YZPR
Manufacturer: Texas Instruments Win Source Part Number: 030323-SN74LVC1G32YZ PR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): HD74LVC1G32CPE; HD74LVC1G32CLE; HD74LVC1G32CP; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Philippines, Philippines Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030323-SN74LVC1G32YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): HD74LVC1G32CPE; HD74LVC1G32CLE; HD74LVC1G32CP;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-14365-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14365-6-ND
Gates and Inverters 296-14365-6-ND
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-14365-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14365-1-ND
Gates and Inverters 296-14365-1-ND
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-14365-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14365-2-ND
Gates and Inverters 296-14365-2-ND
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
 - SN74LVC1G32YZPR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS

OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS

Supplier's Site Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G32YZPR
5.5V 32mA Logic IC 705-SN74LVC1G32YZPR
1G32 OR Gate, 1.65-5.5V, 32mA, 4ns, CMOS, SMT Product overview: SN74LVC1G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32YZPR can be used for catalog matching and distributor lookup.

1G32 OR Gate, 1.65-5.5V, 32mA, 4ns, CMOS, SMT Product overview: SN74LVC1G32YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32YZPR
Gates and Inverters SN74LVC1G32YZPR
IC GATE OR 1CH 2-INP 5DSBGA

IC GATE OR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32YZPR
IC GATE OR 1CH 2-INP 5DSBGA

IC GATE OR 1CH 2-INP 5DSBGA

Supplier's Site
Gates and Inverters - SN74LVC1G32YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32YZPR
Gates and Inverters SN74LVC1G32YZPR
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G32YZPR
Logic Gates SN74LVC1G32YZPR
Logic Gates Single 2-Input Pos

Logic Gates Single 2-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G32YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32YZPR
Logic - Gates and Inverters SN74LVC1G32YZPR
IC GATE OR 1CH 2-INP 5DSBGA

IC GATE OR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32YZPR 030323-SN74LVC1G32YZPR 296-14365-6-ND SN74LVC1G32YZPR 705-SN74LVC1G32YZPR SN74LVC1G32YZPR SN74LVC1G32YZPR SN74LVC1G32YZPR SN74LVC1G32YZPR SN74LVC1G32YZPR
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G32YZPR Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR OR; OR GATE OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers