Texas Instruments Quad Logic IC 54F00LMQB

Description
F/FAST SERIES, QUAD 2-INPUT NAND GATE, CQCC20, CERAMIC, LCC-20 Product overview: 54F00LMQB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F00LMQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
F/FAST SERIES, QUAD 2-INPUT NAND GATE, CQCC20, CERAMIC, LCC-20 Product overview: 54F00LMQB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F00LMQB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Logic IC
705-54F00LMQB
Quad Logic IC 705-54F00LMQB
F/FAST SERIES, QUAD 2-INPUT NAND GATE, CQCC20, CERAMIC, LCC-20 Product overview: 54F00LMQB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F00LMQB can be used for catalog matching and distributor lookup.

F/FAST SERIES, QUAD 2-INPUT NAND GATE, CQCC20, CERAMIC, LCC-20 Product overview: 54F00LMQB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F00LMQB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1027090-54F00LMQB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1027090-54F00LMQB
Integrated Circuits (ICs) - Logic - Gates and Inverters 1027090-54F00LMQB
Win Source Part Number: 1027090-54F00LMQB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): 54F00LMQB54F00LMQB.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC54F00LMQB,2156 -54F00LMQB RoHS Status: RoHS non-compliant

Win Source Part Number: 1027090-54F00LMQB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 54F00LMQB54F00LMQB.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSC54F00LMQB,2156-54F00LMQB
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gates and Inverters - 54F00LMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54F00LMQB
Gates and Inverters 54F00LMQB
NAND Gate IC 4 Channel 20-LCCC (8.89x8.89)

NAND Gate IC 4 Channel 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54F00LMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54F00LMQB
Integrated Circuits (ICs) - Logic - Gates and Inverters 54F00LMQB
IC GATE NAND 4CH 2-INP 20LCCC

IC GATE NAND 4CH 2-INP 20LCCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-54F00LMQB 1027090-54F00LMQB 54F00LMQB 54F00LMQB
Product Name Quad Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND; NAND GATE NOT NAND; NAND Gate NAND
Supply Voltage 5.5V 4.5V ~ 5.5V
Propagation Delay 7 ns
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Inverters ICs - 7988994P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Open Drain; Open Drain
Logic Family Inverter
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100107DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details