Texas Instruments SN74LVC1G3208 Single 3-Input Positive OR-AND Gate SN74LVC1G3208DBVR

Description
Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate - SN74LVC1G3208DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate
SN74LVC1G3208DBVR
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate SN74LVC1G3208DBVR
Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125

Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18771-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18771-2-ND
Gates and Inverters - Multi-Function, Configurable 296-18771-2-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18771-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18771-6-ND
Gates and Inverters - Multi-Function, Configurable 296-18771-6-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-18771-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-18771-1-ND
Gates and Inverters - Multi-Function, Configurable 296-18771-1-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
 - SN74LVC1G3208DBVR - Rochester Electronics
Newburyport, MA, United States
OR-AND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

OR-AND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G3208DBVR - 141819-SN74LVC1G3208DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G3208DBVR
141819-SN74LVC1G3208DBVR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G3208DBVR 141819-SN74LVC1G3208DBVR
Manufacturer: Texas Instruments Win Source Part Number: 141819-SN74LVC1G3208 DBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/OR Gate Number of Inputs: 3 Input (2, 1) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: SN74LVC1G3208 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G3208DCKTE4; 74LVC1G3208DCKRE4; 74LVC1G3208DCKRG4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 141819-SN74LVC1G3208DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/OR Gate
Number of Inputs: 3 Input (2, 1)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: SN74LVC1G3208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G3208DCKTE4; 74LVC1G3208DCKRE4; 74LVC1G3208DCKRG4;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
770-SN74LVC1G3208DBVR
5.5V SOT-23 Logic IC 770-SN74LVC1G3208DBVR
3-Input OR Gate IC, SOT-23, 1.65-5.5V, CMOS, 5.9ns Product overview: SN74LVC1G3208DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G3208DBV R can be used for catalog matching and distributor lookup.

3-Input OR Gate IC, SOT-23, 1.65-5.5V, CMOS, 5.9ns Product overview: SN74LVC1G3208DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G3208DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G3208DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G3208DBVR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G3208DBVR
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G3208DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G3208DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G3208DBVR
IC SNGL POS OR-AND 3IN SOT23-6

IC SNGL POS OR-AND 3IN SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Sngl 3 Inpt+ORAND Gt

Logic Gates Sngl 3 Inpt+ORAND Gt

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G3208DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G3208DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G3208DBVR
IC SNGL POS OR-AND 3IN SOT23-6

IC SNGL POS OR-AND 3IN SOT23-6

Supplier's Site
Ic, Positive Or-And Gate, Smd; Logic Family / Base Number Texas Instruments - 26AJ9510 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Positive Or-And Gate, Smd; Logic Family / Base Number Texas Instruments
26AJ9510
Ic, Positive Or-And Gate, Smd; Logic Family / Base Number Texas Instruments 26AJ9510
IC, POSITIVE OR-AND GATE, SMD; Logic Family / Base Number:74LVC1G3208; Logic Type:AND / OR; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes

IC, POSITIVE OR-AND GATE, SMD; Logic Family / Base Number:74LVC1G3208; Logic Type:AND / OR; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G3208DBVR
Logic ICs >> Gates SN74LVC1G3208DBVR
1.65V~5.5V 1 SOT-23-6 Gates ROHS

1.65V~5.5V 1 SOT-23-6 Gates ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G3208DBVR 296-18771-2-ND SN74LVC1G3208DBVR 141819-SN74LVC1G3208DBVR 770-SN74LVC1G3208DBVR SN74LVC1G3208DBVR SN74LVC1G3208DBVR SN74LVC1G3208DBVR SN74LVC1G3208DBVR 26AJ9510 SN74LVC1G3208DBVR
Product Name SN74LVC1G3208 Single 3-Input Positive OR-AND Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G3208DBVR 5.5V SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Ic, Positive Or-And Gate, Smd; Logic Family / Base Number Texas Instruments Logic ICs >> Gates
Gate Type AND; OR AND; OR AND; OR NOT; AND; OR; AND/OR Gate OR; OR GATE, Mux AND; OR; AND/OR Gate NOT; OR AND AND / OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.65V~5.5V
Logic Family LVC CMOS
Propagation Delay 17.5 ns 5.9 ns
Operating Current 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers