Texas Instruments SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DCKR

Description
Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125
Request a Quote
Description
Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G27DCKR is a single 3-input positive-NOR gate in a 6-pin SC70 package, operating from 1.65 V to 5.5 V with a maximum propagation delay of 4.5 ns at 3.3 V. It supports 5.5 V tolerant inputs, offers ±24 mA output drive at 3.3 V, and includes I/off circuitry for partial-power-down and back-drive protection. The device operates over a temperature range of −40 °C to 125 °C, meets JESD78 Class II latch-up performance criteria, and exceeds JESD22 ESD protection standards for human body, machine, and charged device models.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G27DCKR is a single 3-input positive-NOR gate in a 6-pin SC70 package, operating from 1.65 V to 5.5 V with a maximum propagation delay of 4.5 ns at 3.3 V. It supports 5.5 V tolerant inputs, offers ±24 mA output drive at 3.3 V, and includes I/off circuitry for partial-power-down and back-drive protection. The device operates over a temperature range of −40 °C to 125 °C, meets JESD78 Class II latch-up performance criteria, and exceeds JESD22 ESD protection standards for human body, machine, and charged device models.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G27 Single 3-Input Positive-NOR Gate - SN74LVC1G27DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G27 Single 3-Input Positive-NOR Gate
SN74LVC1G27DCKR
SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DCKR
Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125

Single 3-Input Positive-NOR Gate 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G27DCKR
5.5V Logic IC 705-SN74LVC1G27DCKR
3-Input NOR Gate IC, CMOS, SC-70, 1.65-5.5V Product overview: SN74LVC1G27DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DCKR can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, CMOS, SC-70, 1.65-5.5V Product overview: SN74LVC1G27DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G27DCKR - 030316-SN74LVC1G27DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G27DCKR
030316-SN74LVC1G27DCKR
Logic - Logic - Gates and Inverters - SN74LVC1G27DCKR 030316-SN74LVC1G27DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030316-SN74LVC1G27DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 030316-SN74LVC1G27DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-18764-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18764-2-ND
Gates and Inverters 296-18764-2-ND
NOR Gate IC 1 Channel SC-70-6

NOR Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-18764-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18764-1-ND
Gates and Inverters 296-18764-1-ND
NOR Gate IC 1 Channel SC-70-6

NOR Gate IC 1 Channel SC-70-6

Buy Now Datasheet
Gates and Inverters - 296-18764-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18764-6-ND
Gates and Inverters 296-18764-6-ND
NOR Gate IC 1 Channel SC-70-6

NOR Gate IC 1 Channel SC-70-6

Buy Now Datasheet
 - SN74LVC1G27DCKR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G27DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G27DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G27DCKR
IC GATE NOR 1CH 3-INP SC70-6

IC GATE NOR 1CH 3-INP SC70-6

Supplier's Site
Gates and Inverters - SN74LVC1G27DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G27DCKR
Gates and Inverters SN74LVC1G27DCKR
NOR Gate IC 1 Channel SC-70-6

NOR Gate IC 1 Channel SC-70-6

Buy Now
Gates and Inverters - SN74LVC1G27DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G27DCKR
Gates and Inverters SN74LVC1G27DCKR
IC GATE NOR 1CH 3-INP SC70-6

IC GATE NOR 1CH 3-INP SC70-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G27DCKR
Logic Gates SN74LVC1G27DCKR
Logic Gates Single 3-Input Pos- NOR Gate

Logic Gates Single 3-Input Pos- NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G27DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G27DCKR
Logic - Gates and Inverters SN74LVC1G27DCKR
IC GATE NOR 1CH 3-INP SC70-6

IC GATE NOR 1CH 3-INP SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G27DCKR 705-SN74LVC1G27DCKR 030316-SN74LVC1G27DCKR 296-18764-2-ND SN74LVC1G27DCKR SN74LVC1G27DCKR SN74LVC1G27DCKR SN74LVC1G27DCKR SN74LVC1G27DCKR SN74LVC1G27DCKR
Product Name SN74LVC1G27 Single 3-Input Positive-NOR Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G27DCKR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE, OR GATE NOT; NOR; NOR Gate NOR OR; NOR NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 20.5 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details