Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100301W-QMLV

Description
100301 - OR/NOR GATE, 100K SERIE
Datasheet
Description
100301 - OR/NOR GATE, 100K SERIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
100301W-QMLV
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 100301W-QMLV
100301 - OR/NOR GATE, 100K SERIE

100301 - OR/NOR GATE, 100K SERIE

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
100301W-QMLV
Gates and Inverters - Multi-Function, Configurable 100301W-QMLV
NOR/OR Gate Configurable Circuit 15 Input (5, 5, 5) Input

NOR/OR Gate Configurable Circuit 15 Input (5, 5, 5) Input

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 100301W-QMLV 100301W-QMLV
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR OR; NOR; NOR/OR Gate
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1177787-74AHCT04BQ,115 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers