Texas Instruments SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DRYR

Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SON -40 to 125
Request a Quote
Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single D-type flip-flop with asynchronous clear in a 6-SON package, measuring 1.45mm × 1.00mm, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4.3 ns at 3.3 V, a maximum quiescent current of 10 µA, and ±24 mA output drive at 3.3 V. Supports operation from -40°C to 125°C and features I_off circuitry for partial-power-down mode and back-drive protection. Complies with ESD protection standards JESD22-A114-A (2000 V HBM), JESD22-A115-A (200 V MM), and JESD22-C101 (1000 V CDM).

Datasheet Summary
Powered by GS/AI

Single D-type flip-flop with asynchronous clear in a 6-SON package, measuring 1.45mm × 1.00mm, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4.3 ns at 3.3 V, a maximum quiescent current of 10 µA, and ±24 mA output drive at 3.3 V. Supports operation from -40°C to 125°C and features I_off circuitry for partial-power-down mode and back-drive protection. Complies with ESD protection standards JESD22-A114-A (2000 V HBM), JESD22-A115-A (200 V MM), and JESD22-C101 (1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear - SN74LVC1G175DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear
SN74LVC1G175DRYR
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DRYR
Single D-Type Flip-Flop with Asynchronous Clear 6-SON -40 to 125

Single D-Type Flip-Flop with Asynchronous Clear 6-SON -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G175DRYR
1255533-SN74LVC1G175DRYR
Logic - Logic - Flip Flops - SN74LVC1G175DRYR 1255533-SN74LVC1G175DRYR
Manufacturer: Texas Instruments Win Source Part Number: 1255533-SN74LVC1G175 DRYR Packaging: Reel Type: D-Type Mounting Style: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Input Capacitance: 3pF Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Clock Frequency: 175MHz Manufacturer Package: 6-UFDFN Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G175 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Iq): 10μA Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255533-SN74LVC1G175DRYR
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Input Capacitance: 3pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 175MHz
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC1G175
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 5ns at 5V, 50pF

Buy Now
Flip Flop ICs - 2683217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2683217
Flip Flop ICs 2683217
Flip-Flops, SN74LVC1G175DRYR

Flip-Flops, SN74LVC1G175DRYR

Supplier's Site
Flip Flop ICs - 2683216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2683216
Flip Flop ICs 2683216
Flip-Flops, SN74LVC1G175DRYR

Flip-Flops, SN74LVC1G175DRYR

Supplier's Site
Flip Flop ICs - 2683217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
2683217P
Flip Flop ICs 2683217P
Flip-Flops, SN74LVC1G175DRYR

Flip-Flops, SN74LVC1G175DRYR

Supplier's Site
Flip Flops - 296-24753-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24753-2-ND
Flip Flops 296-24753-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
Flip Flops - 296-24753-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24753-6-ND
Flip Flops 296-24753-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
Flip Flops - 296-24753-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-24753-1-ND
Flip Flops 296-24753-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now Datasheet
Flip Flops - SN74LVC1G175DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Flip Flop 1 Element D-Type 1 Bit Positive Edge 6-UFDFN

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G175DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G175DRYR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G175DRYR
IC FF D-TYPE SNGL 1BIT 6SON

IC FF D-TYPE SNGL 1BIT 6SON

Supplier's Site
Logic - Flip Flops - SN74LVC1G175DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G175DRYR
Logic - Flip Flops SN74LVC1G175DRYR
IC FF D-TYPE SNGL 1BIT 6SON

IC FF D-TYPE SNGL 1BIT 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G175DRYR 1255533-SN74LVC1G175DRYR 2683217 296-24753-2-ND SN74LVC1G175DRYR SN74LVC1G175DRYR SN74LVC1G175DRYR
Product Name SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear Logic - Logic - Flip Flops - SN74LVC1G175DRYR Flip Flop ICs Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 13.4 ns 5 ns 5 ns
fMAX 150 MHz 175 MHz 175 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001QFA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DE4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
4 suppliers