Texas Instruments SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DCKTE4

Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote
Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G08 is a single 2-input positive-AND gate with a 5-pin SC70 (DCK) package measuring 2mm × 1.25mm. It supports operation from 1.65V to 5.5V, accepts 5.5V inputs, and provides ±24mA output drive at 3.3V. Maximum propagation delay is 3.6ns at 3.3V with a 15pF load. Input and output logic levels translate down to VCC. Power consumption is 10μA maximum at rest. The device supports live insertion, partial-power-down mode, and back drive protection. Latch-up performance exceeds 100mA per JESD78, Class II. Operating temperature range is -40°C to 125°C. Lead finish is NIPDAU with Level-1-260C-UNLIM MSL rating.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G08 is a single 2-input positive-AND gate with a 5-pin SC70 (DCK) package measuring 2mm × 1.25mm. It supports operation from 1.65V to 5.5V, accepts 5.5V inputs, and provides ±24mA output drive at 3.3V. Maximum propagation delay is 3.6ns at 3.3V with a 15pF load. Input and output logic levels translate down to VCC. Power consumption is 10μA maximum at rest. The device supports live insertion, partial-power-down mode, and back drive protection. Latch-up performance exceeds 100mA per JESD78, Class II. Operating temperature range is -40°C to 125°C. Lead finish is NIPDAU with Level-1-260C-UNLIM MSL rating.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G08 Single 2-Input Positive-AND Gate - SN74LVC1G08DCKTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G08 Single 2-Input Positive-AND Gate
SN74LVC1G08DCKTE4
SN74LVC1G08 Single 2-Input Positive-AND Gate SN74LVC1G08DCKTE4
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
705-SN74LVC1G08DCKTE4
32mA 5.5V Logic IC 705-SN74LVC1G08DCKTE4
1CH 2-INP AND GATE IC, 32mA, 5.5V, SC-70 Product overview: SN74LVC1G08DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DCKTE 4 can be used for catalog matching and distributor lookup.

1CH 2-INP AND GATE IC, 32mA, 5.5V, SC-70 Product overview: SN74LVC1G08DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G08DCKTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G08DCKTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G08DCKTE4-ND
Gates and Inverters SN74LVC1G08DCKTE4-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257661-SN74LVC1G08DCKTE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257661-SN74LVC1G08DCKTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257661-SN74LVC1G08DCKTE4
Win Source Part Number: 1257661-SN74LVC1G08D CKTE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G08

Win Source Part Number: 1257661-SN74LVC1G08DCKTE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G08

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G08DCKTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G08DCKTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G08DCKTE4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G08DCKTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G08DCKTE4
Gates and Inverters SN74LVC1G08DCKTE4
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G08DCKTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G08DCKTE4
Logic - Gates and Inverters SN74LVC1G08DCKTE4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G08DCKTE4 705-SN74LVC1G08DCKTE4 SN74LVC1G08DCKTE4-ND 1257661-SN74LVC1G08DCKTE4 SN74LVC1G08DCKTE4 SN74LVC1G08DCKTE4 SN74LVC1G08DCKTE4
Product Name SN74LVC1G08 Single 2-Input Positive-AND Gate 32mA 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate NOT; AND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details