Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DCKTG4

Description
IC BUF NON-INVERT 5.5V SC70-5
Datasheet
Description
IC BUF NON-INVERT 5.5V SC70-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G07DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G07DCKTG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G07DCKTG4
IC BUF NON-INVERT 5.5V SC70-5

IC BUF NON-INVERT 5.5V SC70-5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC1G07DCKTG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF52840-QIAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers