KRYTAR, Inc. Monopulse Comparators RFM180400 RFM180400

Description
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM180400, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 18.0 to 40.0 GHz this Monopulse Comparator provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <12.3 dB with Maximum VSWR of 2.2 and Isolation of >17 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM180400 Monopulse Comparator is a compact package measuring just 4.20 inches (L) x 4.68 inches (W) x 1.30 inches (H), and comes with standard 2.4mm coaxial female connectors. Operating Temperature is -54°C to +85C. Input / Output Table KRYTAR Monopulse Comparator Family Offers: 0.5-40 GHz Frequency Range (L- thru Ka-Bands) Excellent Phase Imbalance Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Designs Coaxial Connectors KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet
Description
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM180400, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 18.0 to 40.0 GHz this Monopulse Comparator provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <12.3 dB with Maximum VSWR of 2.2 and Isolation of >17 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM180400 Monopulse Comparator is a compact package measuring just 4.20 inches (L) x 4.68 inches (W) x 1.30 inches (H), and comes with standard 2.4mm coaxial female connectors. Operating Temperature is -54°C to +85C. Input / Output Table KRYTAR Monopulse Comparator Family Offers: 0.5-40 GHz Frequency Range (L- thru Ka-Bands) Excellent Phase Imbalance Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Designs Coaxial Connectors KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Sunnyvale, CA, United States
Monopulse Comparators RFM180400
RFM180400
Monopulse Comparators RFM180400 RFM180400
KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators. A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use. KRYTAR’s Monopulse Comparator, Model RFM180400, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 18.0 to 40.0 GHz this Monopulse Comparator provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <12.3 dB with Maximum VSWR of 2.2 and Isolation of >17 dB. Average Power rating is 20 watts with a Peak of 3 kW. Model RFM180400 Monopulse Comparator is a compact package measuring just 4.20 inches (L) x 4.68 inches (W) x 1.30 inches (H), and comes with standard 2.4mm coaxial female connectors. Operating Temperature is -54°C to +85C. Input / Output Table KRYTAR Monopulse Comparator Family Offers: 0.5-40 GHz Frequency Range (L- thru Ka-Bands) Excellent Phase Imbalance Excellent Amplitude Imbalance High Isolation Low Insertion Loss and VSWR Superior Electrical Performance Rugged Designs Coaxial Connectors KRYTAR High-Performance Hybrid Couplers Custom Frequency Options KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR Monopulse Comparators use KRYTAR’s high-performance 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability all within a single compact package. KRYTAR’s technological advances provide excellent operating performance with this new family of Monopulse Comparators.

A Monopulse Comparator is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR Monopulse Comparators are the ideal choice for antenna array beamforming, high speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications.

Offering coverage of multiple microwave bands, from 0.5 to 40 GHz (L- thru Ka-Bands), KRYTAR’s Monopulse Comparators have the advantage over other methods of angular beamforming with excellent functionality and simplicity of use.

KRYTAR’s Monopulse Comparator, Model RFM180400, is the ideal choice for antenna array beamforming, high-speed radar searching and tracking, multipath simulation and performance evaluation, and many other applications. Covering the frequency range from 18.0 to 40.0 GHz this Monopulse Comparator provides ±2.0 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±26 degrees. This Monopulse Comparator exhibits Insertion Loss of <12.3 dB with Maximum VSWR of 2.2 and Isolation of >17 dB. Average Power rating is 20 watts with a Peak of 3 kW.

Model RFM180400 Monopulse Comparator is a compact package measuring just 4.20 inches (L) x 4.68 inches (W) x 1.30 inches (H), and comes with standard 2.4mm coaxial female connectors. Operating Temperature is -54°C to +85C.

Input / Output Table

KRYTAR Monopulse Comparator Family Offers:

  • 0.5-40 GHz Frequency Range (L- thru Ka-Bands)
  • Excellent Phase Imbalance
  • Excellent Amplitude Imbalance
  • High Isolation
  • Low Insertion Loss and VSWR
  • Superior Electrical Performance
  • Rugged Designs
  • Coaxial Connectors
  • KRYTAR High-Performance Hybrid Couplers
  • Custom Frequency Options

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category Network and Communication Chips
Product Number RFM180400
Product Name Monopulse Comparators RFM180400
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020070 - KBM9020070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 7000 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details