Skyworks Solutions, Inc. Telecom SI3211-E-FTR

Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Request a Quote Datasheet
Description
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - SI3211-E-FTR-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI3211-E-FTR-ND
Product Name Telecom
Supply Voltage 3.3V; 3.6V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - BCM4339XKUBGT-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Audio and Radio, Si462x Automotive Digital Data Receivers - Si4624 - Skyworks Solutions, Inc.
Specs
Device Type Receiver
Package Type QFNL; QFN48
View Details