Nordic Semiconductor ASA RF Transceiver ICs NRF52840-QIAA-T

Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52840-QIAA-T-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF52840-QIAA-T-ND
RF Transceiver ICs 4823-NRF52840-QIAA-T-ND
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 73-VFQFN Dual Rows, Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - NRF52840-QIAA-T - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52840-QIAA-T
RF Transceiver ICs NRF52840-QIAA-T
BLUETOOTH 5 SOC BLUETOOTH 5/BLUE

BLUETOOTH 5 SOC BLUETOOTH 5/BLUE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52840-QIAA-T-ND NRF52840-QIAA-T
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.0, Thread, Zigbee®
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 448-CYW20733A2KFB1G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3V
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details