Texas Instruments SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06YZPR

Description
Single Inverter Buffer/Driver With Open-Drain Output 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single Inverter Buffer/Driver With Open-Drain Output 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output - SN74LVC1G06YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output
SN74LVC1G06YZPR
SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output SN74LVC1G06YZPR
Single Inverter Buffer/Driver With Open-Drain Output 5-DSBGA -40 to 85

Single Inverter Buffer/Driver With Open-Drain Output 5-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G06YZPR
5.5V Logic IC 705-SN74LVC1G06YZPR
1-Bit CMOS Inverter Buffer/Driver, Open-Drain, 5.5V, 3ns, -40 to 125C Product overview: SN74LVC1G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YZPR can be used for catalog matching and distributor lookup.

1-Bit CMOS Inverter Buffer/Driver, Open-Drain, 5.5V, 3ns, -40 to 125C Product overview: SN74LVC1G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G06YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-20771-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-20771-2-ND
Gates and Inverters 296-20771-2-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-20771-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-20771-1-ND
Gates and Inverters 296-20771-1-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-20771-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-20771-6-ND
Gates and Inverters 296-20771-6-ND
Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output 5-DSBGA (1.4x0.9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G06YZPR 705-SN74LVC1G06YZPR 296-20771-2-ND
Product Name SN74LVC1G06 Single Inverter Buffer/Driver With Open-Drain Output 5.5V Logic IC Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Buffer/Driver; Buffer, Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 6.5 ns 3 ns 3.5 ns
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details