Texas Instruments SN74LVC1G02-EP Enhanced Product Single 2-Input Positive-Nor Gate SN74LVC1G02MDCKREP

Description
Enhanced Product Single 2-Input Positive-Nor Gate 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single 2-Input Positive-Nor Gate 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G02-EP Enhanced Product Single 2-Input Positive-Nor Gate - SN74LVC1G02MDCKREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G02-EP Enhanced Product Single 2-Input Positive-Nor Gate
SN74LVC1G02MDCKREP
SN74LVC1G02-EP Enhanced Product Single 2-Input Positive-Nor Gate SN74LVC1G02MDCKREP
Enhanced Product Single 2-Input Positive-Nor Gate 5-SC70 -55 to 125

Enhanced Product Single 2-Input Positive-Nor Gate 5-SC70 -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22340-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22340-6-ND
Gates and Inverters 296-22340-6-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22340-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22340-2-ND
Gates and Inverters 296-22340-2-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-22340-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22340-1-ND
Gates and Inverters 296-22340-1-ND
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G02MDCKREP - 1009174-SN74LVC1G02MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G02MDCKREP
1009174-SN74LVC1G02MDCKREP
Logic - Logic - Gates and Inverters - SN74LVC1G02MDCKREP 1009174-SN74LVC1G02MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1009174-SN74LVC1G02M DCKREP Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009174-SN74LVC1G02MDCKREP
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G02MDCKREP
5.5V 32mA Logic IC 705-SN74LVC1G02MDCKREP
2-Input NOR Gate, CMOS, 5.5V, SC Package, 32mA Output Product overview: SN74LVC1G02MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02MDCKR EP can be used for catalog matching and distributor lookup.

2-Input NOR Gate, CMOS, 5.5V, SC Package, 32mA Output Product overview: SN74LVC1G02MDCKREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G02MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G02MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G02MDCKREP
Gates and Inverters SN74LVC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G02MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G02MDCKREP
Gates and Inverters SN74LVC1G02MDCKREP
NOR Gate IC 1 Channel SC-70-5

NOR Gate IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G02MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G02MDCKREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G02MDCKREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G02MDCKREP
Logic - Gates and Inverters SN74LVC1G02MDCKREP
IC GATE NOR 1CH 2-INP SC70-5

IC GATE NOR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-NOR Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G02MDCKREP 296-22340-6-ND 1009174-SN74LVC1G02MDCKREP 705-SN74LVC1G02MDCKREP SN74LVC1G02MDCKREP SN74LVC1G02MDCKREP SN74LVC1G02MDCKREP SN74LVC1G02MDCKREP SN74LVC1G02MDCKREP
Product Name SN74LVC1G02-EP Enhanced Product Single 2-Input Positive-Nor Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G02MDCKREP 5.5V 32mA Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOR; NOR Gate NOR NOT; NOR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 10.7 ns 5 ns 5 ns 5 ns 5 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS09FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers