Texas Instruments SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVC16373DLR

Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - SN74LVC16373DLR - Texas Instruments
Dallas, TX, United States
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs
SN74LVC16373DLR
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs SN74LVC16373DLR
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85

16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
Latches - 296-11834-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-11834-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - 296-11834-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now Datasheet
Latches - SN74LVC16373DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP

Buy Now
Logic - Latches - SN74LVC16373DLR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC16373DLR
Logic - Latches SN74LVC16373DLR
IC DTYPE LATCH 16BIT 48SSOP

IC DTYPE LATCH 16BIT 48SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC16373DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC16373DLR
Integrated Circuits (ICs) - Logic - Latches SN74LVC16373DLR
IC DTYPE LATCH 16BIT 48SSOP

IC DTYPE LATCH 16BIT 48SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC16373DLR 296-11834-2-ND SN74LVC16373DLR SN74LVC16373DLR SN74LVC16373DLR
Product Name SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0400 mA
Propagation Delay 8 ns 2.1 ns 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details