16-bit transparent D-type latch with 3-state outputs for 1.65-V to 3.6-V operation, available in 48-SSOP package measuring 15.80 mm × 7.49 mm, operating from -40°C to 125°C.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255482-SN74LVC16373
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Latches | Logic Latches |
| Product Number | SN74LVC16373ADLRG4 | 1255482-SN74LVC16373ADLRG4 |
| Product Name | SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Logic - Logic - Latches - SN74LVC16373ADLRG4 |
| Latch Type | D | |
| Output Characteristics | 3-State | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | |
| Operating Current | 0.0200 mA |