Texas Instruments SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs 5962-9685601QSA

Description
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet
Description
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Dallas, TX, United States
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs
5962-9685601QSA
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs 5962-9685601QSA
Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Octal Transparent D-type Latches With 3-State Outputs 20-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 5962-9685601QSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
5962-9685601QSA
Integrated Circuits (ICs) - Logic - Latches 5962-9685601QSA
SN54AHC573 OCTAL TRANSPARENT D-T

SN54AHC573 OCTAL TRANSPARENT D-T

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number 5962-9685601QSA 5962-9685601QSA
Product Name SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
View Details
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373GRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
2 suppliers
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers
SN74ALVTH16373 2.5-V/3.3-V 16-Bit Transparent D-Type Latches With 3-State Outputs - 74ALVTH16373VRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
View Details
5 suppliers