Texas Instruments CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch CD54HC75F3A

Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch - CD54HC75F3A - Texas Instruments
Dallas, TX, United States
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch
CD54HC75F3A
CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch CD54HC75F3A
High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-CDIP -55 to 125

High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HC75F3A
Integrated Circuits (ICs) - Logic - Latches CD54HC75F3A
HIGH SPEED CMOS LOGIC DUAL 2-BIT

HIGH SPEED CMOS LOGIC DUAL 2-BIT

Supplier's Site
Latches - CD54HC75F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP

D-Type Transparent Latch 2 Channel 2:2 IC Complementary 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54HC75F3A CD54HC75F3A CD54HC75F3A
Product Name CD54HC75 High Speed CMOS Logic Dual 2-Bit Bistable Transparent Latch Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Supply Voltage 6 2V ~ 6V
Operating Current 0.0400 mA
Propagation Delay 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CD4099B CMOS 8-Bit Addressable Latch - CD4099BMG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details