The SN74LVC16373ADLR is a 16-bit transparent D-type latch with 3-state outputs, packaged in a 48-pin SSOP (DL) with a body size of 15.80mm × 7.49mm. It operates from 1.65V to 3.6V, supports 5.5V tolerant inputs, and has a maximum propagation delay of 4.2ns at 3.3V. The device meets latch-up performance requirements exceeding 100mA per JESD78, Class II, and ESD protection exceeding 2000V human-body model and 1000V charged-device model. It is rated for operation from -40°C to 125°C.
16-Bit Transparent D-Type Latch With 3-State Outputs 48-SSOP -40 to 125
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255481-SN74LVC16373
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Family Name: SN74LVC16373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 74LCXH16373MEAX; 74LCXH162373MEA_Q; 74LVCH16373APV;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
IC TRANS D-TYPE LATCH 3ST 48SSOP
IC TRANS D-TYPE LATCH 3ST 48SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC16373ADLR | 296-13243-2-ND | 1255481-SN74LVC16373ADLR | SN74LVC16373ADLR | SN74LVC16373ADLR | SN74LVC16373ADLR |
| Product Name | SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVC16373ADLR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 6.4 ns | 2.1 ns | 2.1 ns | 2.1 ns |