Dual 4-bit D-type latches with 3-state outputs in a 24-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of −55°C to 125°C.
Dual 4-Bit D-type Latches With 3-State Outputs 24-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 8403201LA |
| Product Name | SN54ALS873B Dual 4-Bit D-type Latches With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Operating Current | 31 mA |
| Propagation Delay | 14 ns |