Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC14APWG4 SN74LVC14APWG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255454-SN74LVC14APW G4 Series: 74LVC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Logic Level - Low: 0.15 V ~ 0.8 V Logic Level - High: 1.3 V ~ 2 V Family Name: SN74LVC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74LVC14ATTR; HD74LVC14T-E; 74LCX14T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255454-SN74LVC14APW G4 Series: 74LVC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Logic Level - Low: 0.15 V ~ 0.8 V Logic Level - High: 1.3 V ~ 2 V Family Name: SN74LVC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74LVC14ATTR; HD74LVC14T-E; 74LCX14T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC14APWG4 - 1255454-SN74LVC14APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC14APWG4
1255454-SN74LVC14APWG4
Logic - Logic - Gates and Inverters - SN74LVC14APWG4 1255454-SN74LVC14APWG4
Manufacturer: Texas Instruments Win Source Part Number: 1255454-SN74LVC14APW G4 Series: 74LVC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF Logic Level - Low: 0.15 V ~ 0.8 V Logic Level - High: 1.3 V ~ 2 V Family Name: SN74LVC14 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): 74LVC14ATTR; HD74LVC14T-E; 74LCX14T; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255454-SN74LVC14APWG4
Series: 74LVC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 50pF
Logic Level - Low: 0.15 V ~ 0.8 V
Logic Level - High: 1.3 V ~ 2 V
Family Name: SN74LVC14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): 74LVC14ATTR; HD74LVC14T-E; 74LCX14T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC14APWG4
3.6V TSSOP Logic IC 705-SN74LVC14APWG4
6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, CMOS, 14-TSSOP Product overview: SN74LVC14APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14APWG4 can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 1.65-3.6V, CMOS, 14-TSSOP Product overview: SN74LVC14APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC14APWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1255454-SN74LVC14APWG4 705-SN74LVC14APWG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC14APWG4 3.6V TSSOP Logic IC
Gate Type NOT; Inverter NOT; Buffer, Inverter, Schmitt Trigger
Supply Voltage 1.65 V ~ 3.6 V 3.6V
Inputs 6 1
Propagation Delay 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC3GU04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details