The MYXAF54RHC86/Q is a quad 2-input XOR gate in a flat-pack package with 14 pins, fabricated using a 180nm CMOS process with radiation-hard by design techniques. It is qualified to tolerate a total ionizing dose of 300 krad (Si) and has a single-event latchup (SEL) immunity of 80 MeV·cm²/mg. The part features SnPb lead finish and operates across a voltage range of 1.65V to 5.50V with zero-power cold sparing and class 2 ESD protection on all inputs and outputs.
Micross provides Apogee technology as bare die, standard components, “Retail +” mil-temp screened integrated circuits (ICs), “QED” MIL-PRF-38535 qualified plastic encapsulated microcircuits (NASA/Goddard Space EEE-INST-002, Level 2 PEMs), or as MIL-PRF-38534 qualified hermetic ICs, and all of these formats can be optimized for specific application needs through value-added enhancements.
Logic Devices Include
QED (Qualified Encapsulated Device):
Plastic encapsulated microcircuit screened and qualified to NASA electrical, electronic and electromechanical instructions EEE-INST-002, section M2 as a Level 2 PEM.
Hermetic:
Addresses the hi-reliability requirements for deep space missions and ultimate reliability.
| Micross Components, Inc. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MYXAF54RHC86/Q |
| Product Name | Quad 2-Input XOR |
| Pin Count | 14 |