SN74LVC112ANSR is a dual negative-edge-trigge
Dual Negative-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 896727-SN74LVC112ANS
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element JK Type Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC112
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74LVC112ANSRG4, -SN74LVC112ANSRG4-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
IC FF JK TYPE DUAL 1BIT 16SO
IC FF JK TYPE DUAL 1BIT 16SO
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC112ANSR | 896727-SN74LVC112ANSR | 296-29376-1-ND | SN74LVC112ANSR | SN74LVC112ANSR | SN74LVC112ANSR |
| Product Name | SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset | Logic - Logic - Flip Flops - SN74LVC112ANSR | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | |||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | |||
| Propagation Delay | 4.8 ns | 5.9 ns | ||||
| fMAX | 100 MHz | 150 MHz |