Texas Instruments SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112AD

Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85
Request a Quote
Description
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC112AD is a dual negative-edge-triggered J-K flip-flop with clear and preset, packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.90 mm. It operates from 1.65 V to 3.6 V, accepts input voltages up to 5.5 V, and has a maximum propagation delay of 4.8 ns at 3.3 V. The device supports an operating temperature range of -40°C to 125°C and exhibits latch-up performance exceeding 250 mA per JESD17. Output ground bounce is typically less than 0.8 V at 3.3 V and 25°C, while output voltage undershoot exceeds 2 V under the same conditions. It complies with JESD17 latch-up requirements and is designed for applications in servers, PCs, network switches, and I/O expanders.

Datasheet Summary
Powered by GS/AI

The SN74LVC112AD is a dual negative-edge-triggered J-K flip-flop with clear and preset, packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.90 mm. It operates from 1.65 V to 3.6 V, accepts input voltages up to 5.5 V, and has a maximum propagation delay of 4.8 ns at 3.3 V. The device supports an operating temperature range of -40°C to 125°C and exhibits latch-up performance exceeding 250 mA per JESD17. Output ground bounce is typically less than 0.8 V at 3.3 V and 25°C, while output voltage undershoot exceeds 2 V under the same conditions. It complies with JESD17 latch-up requirements and is designed for applications in servers, PCs, network switches, and I/O expanders.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset - SN74LVC112AD - Texas Instruments
Dallas, TX, United States
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset
SN74LVC112AD
SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset SN74LVC112AD
Dual Negative-Edge-Trigge red J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85

Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset 16-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-8449-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8449-5-ND
Flip Flops 296-8449-5-ND
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - SN74LVC112AD - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

J-K Flip-Flop, LVC/LCX/Z Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258362-SN74LVC112AD
Integrated Circuits (ICs) - Logic - Flip Flops 1258362-SN74LVC112AD
Win Source Part Number: 1258362-SN74LVC112AD Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: JK Type Package: Tube Standard Package: 40 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 24mA, 24mA Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF Trigger Type: Negative Edge Input Capacitance: 4.5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-8449-5,296-8446 -5,TEXTISSN74LVC112A D,296-8446-5,296-844 9-5,SN74LVC112ADG4,- 296-8449-5,-SN74LVC1 12ADR,SN74LVC112ADE4 ,SN74LVC112ADE4,SN74 LVC112ADG4,2156-SN74 LVC112AD Base Product Number: 74LVC112

Win Source Part Number: 1258362-SN74LVC112AD
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: JK Type
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.9ns @ 3.3V, 50pF
Trigger Type: Negative Edge
Input Capacitance: 4.5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-8449-5,296-8446-5,TEXTISSN74LVC112AD,296-8446-5,296-8449-5,SN74LVC112ADG4,-296-8449-5,-SN74LVC112ADR,SN74LVC112ADE4,SN74LVC112ADE4,SN74LVC112ADG4,2156-SN74LVC112AD
Base Product Number: 74LVC112

Buy Now Datasheet
Flip Flop ICs - 6632802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
6632802
Flip Flop ICs 6632802
Texas Instruments SN74LVC112AD

Texas Instruments SN74LVC112AD

Supplier's Site
Flip Flop ICs - 1450184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flip Flop ICs
1450184
Flip Flop ICs 1450184
Texas Instruments SN74LVC112AD

Texas Instruments SN74LVC112AD

Supplier's Site
Logic - Flip Flops - SN74LVC112AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC112AD
Logic - Flip Flops SN74LVC112AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet
Flip Flops - SN74LVC112AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC112AD
Flip Flops SN74LVC112AD
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC112AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC112AD
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC112AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC112AD 296-8449-5-ND SN74LVC112AD 1258362-SN74LVC112AD 6632802 SN74LVC112AD SN74LVC112AD SN74LVC112AD
Product Name SN74LVC112A Dual Negative-Edge-Triggered J-K Flip-Flop With Clear And Preset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flop ICs Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type J-K J-K J-K
Triggering Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered Negative-edge Triggered; Negative Edge Negative-edge Triggered
Supply Voltage 3.3V; 3.6V; 3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 4.8 ns 5.9 ns 5.9 ns 7.1 ns
fMAX 100 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
CD54HC107 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515401CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details
3 suppliers
Flip Flops - 74107PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers