Quadruple 2-Input Positive-AND Gate 14-TSSOP -40 to 125
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC08APWE4 | SN74LVC08APWE4-ND | SN74LVC08APWE4 | SN74LVC08APWE4 | SN74LVC08APWE4 |
| Product Name | SN74LVC08A Quadruple 2-Input Positive-AND Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Logic Family | LVC | ||||
| Propagation Delay | 9.8 ns | 3.9 ns | |||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 24 mA |