Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADG4

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08ADG4 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08ADG4
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADG4
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC08ADG4
Quad 3.6V SOIC Logic IC 705-SN74LVC08ADG4
Quad 2-Input AND Gate, 3.6V, 3.9ns, 14-SOIC, CMOS Product overview: SN74LVC08ADG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 3.6V, 3.9ns, 14-SOIC, CMOS Product overview: SN74LVC08ADG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08ADG4 - 065622-SN74LVC08ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08ADG4
065622-SN74LVC08ADG4
Logic - Logic - Gates and Inverters - SN74LVC08ADG4 065622-SN74LVC08ADG4
Manufacturer: Texas Instruments Win Source Part Number: 065622-SN74LVC08ADG4 Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065622-SN74LVC08ADG4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC08ADG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC08ADG4-ND
Gates and Inverters SN74LVC08ADG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LVC08ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08ADG4
Gates and Inverters SN74LVC08ADG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08ADG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08ADG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08ADG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE AND 4CH 2-INP 14-SOIC - 815-SN74LVC08ADG4 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14-SOIC
815-SN74LVC08ADG4
IC GATE AND 4CH 2-INP 14-SOIC 815-SN74LVC08ADG4
IC GATE AND 4CH 2-INP 14-SOIC

IC GATE AND 4CH 2-INP 14-SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC08ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08ADG4
Logic - Gates and Inverters SN74LVC08ADG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08ADG4
Logic Gates SN74LVC08ADG4
Logic Gates Quad 2 Input Pos AND Gate

Logic Gates Quad 2 Input Pos AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08ADG4 705-SN74LVC08ADG4 065622-SN74LVC08ADG4 SN74LVC08ADG4-ND SN74LVC08ADG4 SN74LVC08ADG4 815-SN74LVC08ADG4 SN74LVC08ADG4 SN74LVC08ADG4
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC08ADG4 Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-SOIC Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND AND NOT; AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.8V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS; CMOS
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details