Texas Instruments SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs SN74LVC06ADT

Description
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125
Request a Quote
Description
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC06ADT is a hex inverter buffer/driver with open-drain outputs, designed for operation within a supply voltage range of 1.65 V to 3.6 V. It is capable of accepting input voltages up to 5.5 V, making it suitable for interfacing between 3.3 V and 5 V systems. The device features a maximum sink current of 24 mA and supports partial-power-down mode through its I_off circuitry, which prevents backflow current when powered down. It operates over a temperature range of -40 °C to 125 °C and has a maximum propagation delay of 3.7 ns at 3.3 V. The SN74LVC06ADT is available in a 14-SOIC package, making it a compact solution for applications requiring reliable signal inversion and buffering.

Datasheet Summary
Powered by GS/AI

The SN74LVC06ADT is a hex inverter buffer/driver with open-drain outputs, designed for operation within a supply voltage range of 1.65 V to 3.6 V. It is capable of accepting input voltages up to 5.5 V, making it suitable for interfacing between 3.3 V and 5 V systems. The device features a maximum sink current of 24 mA and supports partial-power-down mode through its I_off circuitry, which prevents backflow current when powered down. It operates over a temperature range of -40 °C to 125 °C and has a maximum propagation delay of 3.7 ns at 3.3 V. The SN74LVC06ADT is available in a 14-SOIC package, making it a compact solution for applications requiring reliable signal inversion and buffering.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs - SN74LVC06ADT - Texas Instruments
Dallas, TX, United States
SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs
SN74LVC06ADT
SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs SN74LVC06ADT
Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125

Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC06ADT - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number SN74LVC06ADT SN74LVC06ADT
Product Name SN74LVC06A Hex Inverter Buffers/Drivers With Open-Drain Outputs
Technology LVC
Device Type Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VDA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54HC368 Hex Inverting Bus Drivers With 3-State Outputs - 5962-8681201EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details