Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 85
Quad 2-Input XOR Gate IC, CMOS, 12mA, 5.5V, 14-TVSOP Product overview: SN74LV86ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 12mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 12mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86ADGVR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-TVSOP
XOR (Exclusive OR) IC 4 Channel 14-TVSOP
XOR (Exclusive OR) IC 4 Channel 14-TVSOP
XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14TVSOP
IC GATE XOR 4CH 2-INP 14TVSOP
XOR (Exclusive OR) IC 4 Channel 14-TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LV86ADGVR | 705-SN74LV86ADGVR | 296-14321-1-ND | SN74LV86ADGVR | SN74LV86ADGVR | SN74LV86ADGVR | SN74LV86ADGVR |
| Product Name | SN74LV86A Quadruple 2-Input Exclusive-OR Gates | Quad 12mA 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | XOR; XOR GATE, OR GATE | XOR | OR; XOR | NOT; XOR | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2.5,3.3,5 | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | ||
| Logic Family | LV-A | CMOS | |||||
| Propagation Delay | 21 ns | 8.8 ns | 8.8 ns | ||||
| Operating Current | 0.0200 mA | 0.0200 mA | 12 mA |