Texas Instruments SN74LV8154 Dual 16-Bit Binary Counters with 3-State Output Registers SN74LV8154N

Description
Dual 16-Bit Binary Counters with 3-State Output Registers 20-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual 16-Bit Binary Counters with 3-State Output Registers 20-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV8154 Dual 16-Bit Binary Counters with 3-State Output Registers - SN74LV8154N - Texas Instruments
Dallas, TX, United States
SN74LV8154 Dual 16-Bit Binary Counters with 3-State Output Registers
SN74LV8154N
SN74LV8154 Dual 16-Bit Binary Counters with 3-State Output Registers SN74LV8154N
Dual 16-Bit Binary Counters with 3-State Output Registers 20-PDIP -40 to 85

Dual 16-Bit Binary Counters with 3-State Output Registers 20-PDIP -40 to 85

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74LV8154N - 1255361-SN74LV8154N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LV8154N
1255361-SN74LV8154N
Logic - Logic - Counters, Dividers - SN74LV8154N 1255361-SN74LV8154N
Manufacturer: Texas Instruments Win Source Part Number: 1255361-SN74LV8154N Packaging: Tube Mounting Style: Through Hole Logic Type: Binary Counter Number of Bits per Element: 16 Trigger Type: Positive Edge Direction: Up Count Rate: 25MHz Categories: Integrated Circuits Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LV8154 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255361-SN74LV8154N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Binary Counter
Number of Bits per Element: 16
Trigger Type: Positive Edge
Direction: Up
Count Rate: 25MHz
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV8154
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Counters, Dividers - 296-34067-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-34067-5-ND
Counters, Dividers 296-34067-5-ND
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-PDIP

Buy Now Datasheet
Logic - Counters, Dividers - SN74LV8154N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV8154N
Logic - Counters, Dividers SN74LV8154N
IC DUAL 16-BIT BIN CNTRS 20-DIP

IC DUAL 16-BIT BIN CNTRS 20-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74LV8154N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74LV8154N
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LV8154N
IC BINARY COUNTR DL 16BIT 20DIP

IC BINARY COUNTR DL 16BIT 20DIP

Supplier's Site
Ic, Binary Counter, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments - 26AJ9623 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Binary Counter, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments
26AJ9623
Ic, Binary Counter, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments 26AJ9623
IC, BINARY COUNTER, SMD, PDIP20, 5V; Logic Family / Base Number:74LV81; Counter Type:Binary; Clock Frequency:40MHz; Count Maximum:65535; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

IC, BINARY COUNTER, SMD, PDIP20, 5V; Logic Family / Base Number:74LV81; Counter Type:Binary; Clock Frequency:40MHz; Count Maximum:65535; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic RoHS Compliant: Yes

Supplier's Site
Counters, Dividers - SN74LV8154N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LV8154N
Counters, Dividers SN74LV8154N
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74LV8154N 1255361-SN74LV8154N 296-34067-5-ND SN74LV8154N SN74LV8154N 26AJ9623 SN74LV8154N
Product Name SN74LV8154 Dual 16-Bit Binary Counters with 3-State Output Registers Logic - Logic - Counters, Dividers - SN74LV8154N Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Ic, Binary Counter, Smd, Pdip20, 5V; Logic Family / Base Number Texas Instruments Counters, Dividers
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 5.5 2V ~ 5.5V 2V 2 V ~ 5.5 V
Package Type PDIP,TSSOP DIP DIP; "20-DIP (0.300"", 7.62mm)" DIP DIP; 20-DIP (0.300\", 7.62mm)
Logic Family LV-A
Number of Stages (Bits) 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020E - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters - CY74FCT191CTQCT - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
7 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers