Texas Instruments CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BPW

Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPW - Texas Instruments
Dallas, TX, United States
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator
CD4060BPW
CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator CD4060BPW
CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125

CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator 16-TSSOP -55 to 125

Buy Now Datasheet
 - CD4060BPW - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Counters, Dividers - 296-41543-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-41543-5-ND
Counters, Dividers 296-41543-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - CD4060BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4060BPW
Counters, Dividers CD4060BPW
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now
Logic, Binary Count/div/osc, 16Tssop; Logic Family / Base Number Texas Instruments - 26AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Binary Count/div/osc, 16Tssop; Logic Family / Base Number Texas Instruments
26AJ5414
Logic, Binary Count/div/osc, 16Tssop; Logic Family / Base Number Texas Instruments 26AJ5414
LOGIC, BINARY COUNT/DIV/OSC, 16TSSOP; Logic Family / Base Number:CD4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

LOGIC, BINARY COUNT/DIV/OSC, 16TSSOP; Logic Family / Base Number:CD4060; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:16383; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4060BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4060BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4060BPW
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - CD4060BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4060BPW
Logic - Counters, Dividers CD4060BPW
IC BINARY COUNT/DIV/OSC 16-TSSOP

IC BINARY COUNT/DIV/OSC 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4060BPW CD4060BPW 296-41543-5-ND CD4060BPW 26AJ5414 CD4060BPW CD4060BPW
Product Name CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator Counters, Dividers Counters, Dividers Logic, Binary Count/div/osc, 16Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V 3V; 3V
Package Type PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) TSSOP
Logic Family CD4000 CMOS
Number of Stages (Bits) 10 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96G4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
6 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPW - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
5 suppliers