Presettable Synchronous 4-Bit Up/Down Binary Counters 16-SSOP -40 to 85
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 772052-CY74FCT191CTQ
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Timing: Synchronous
Family Name: CY74FCT191
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): CY74FCT191CTSOCT; CY74FCT191CTSOCTG4; CY74FCT191CTSOCG4; CY74FCT191CTSOC;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Binary Counter, FCT Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, PDSO16
IC BINARY COUNTER 4-BIT 16SSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
IC SYNC 4BIT UP/DN CNTR 16SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CY74FCT191CTQCT | CY74FCT191CTQCT-ND | 772052-CY74FCT191CTQCT | CY74FCT191CTQCT | CY74FCT191CTQCT | CY74FCT191CTQCT | CY74FCT191CTQCT |
| Product Name | CY74FCT191T Presettable Synchronous 4-Bit Up/Down Binary Counters | Counters, Dividers | Logic - Logic - Counters, Dividers - CY74FCT191CTQCT | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Features | Presettable | ||||||
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 5V; 5.25 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | ||||
| Package Type | SOIC,SSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | SOP; SSOP; SSOP16 | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) |