Texas Instruments CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HCT4020E

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HCT4020E - Texas Instruments
Dallas, TX, United States
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HCT4020E
CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HCT4020E
High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4020E - 1160400-CD74HCT4020E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4020E
1160400-CD74HCT4020E
Logic - Logic - Counters, Dividers - CD74HCT4020E 1160400-CD74HCT4020E
Manufacturer: Texas Instruments Win Source Part Number: 1160400-CD74HCT4020E Series: 74HCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 14 Direction: Up Reset: Asynchronous Count Rate: 25MHz Family Name: CD74HCT4020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CD74HCT4020ME4; CD74HCT4020M96E4; CD74HCT4020DB; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160400-CD74HCT4020E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 14
Direction: Up
Reset: Asynchronous
Count Rate: 25MHz
Family Name: CD74HCT4020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CD74HCT4020ME4; CD74HCT4020M96E4; CD74HCT4020DB;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-33154-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33154-5-ND
Counters, Dividers 296-33154-5-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counter ICs - 3334665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
3334665
Counter ICs 3334665
14-bit asynch binarycounter,CD74HC T4020E

14-bit asynch binarycounter,CD74HCT4020E

Supplier's Site
Counters, Dividers - CD74HCT4020E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HCT4020E
Counters, Dividers CD74HCT4020E
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now
Logic - Counters, Dividers - CD74HCT4020E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HCT4020E
Logic - Counters, Dividers CD74HCT4020E
IC 14STG BINARY COUNTER 16-DIP

IC 14STG BINARY COUNTER 16-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HCT4020E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HCT4020E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HCT4020E
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HCT4020E 1160400-CD74HCT4020E 296-33154-5-ND 3334665 CD74HCT4020E CD74HCT4020E CD74HCT4020E
Product Name CD74HCT4020 High Speed CMOS Logic 14-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HCT4020E Counters, Dividers Counter ICs Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 5.5 v, 4.5 v 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; Pdip DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HCT Hct
Number of Stages (Bits) 14 bits 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock And Clear - 5962-87724012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 6
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54F192DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control - 7600901EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
4 suppliers
Counters, Dividers - 74197DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers