The SN74LV8154MPWREP is a dual 16-bit binary counter with 3-state output registers, designed for operation within a supply voltage range of 2 V to 5.5 V. It can function as two separate 16-bit counters or be configured as a single 32-bit counter by connecting the appropriate clock signals. The device features a maximum propagation delay of 25 ns at 5 V and supports partial-power-down mode operation through its Ioff circuitry, which prevents backflow current when powered down. This counter operates over an extended temperature range of -55°C to 125°C and is housed in a 20-TSSOP package. It includes ESD protection exceeding JESD 22 standards, ensuring reliability in various applications. The device is suitable for applications requiring precise counting and timing functions, making it a viable option for engineers looking for a robust counter solution.
Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers 20-TSSOP -55 to 125
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 795079-SN74LV8154MPW
Series: 74LV-A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 16
Direction: Up
Count Rate: 25MHz
Family Name: SN74LV8154
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Introduction Date: August 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC 16BIT BIN COUNTR DUAL 20TSSOP
IC BIN COUNTER DL 16BIT 20TSSOP
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV8154MPWREP | 296-22578-2-ND | 795079-SN74LV8154MPWREP | SN74LV8154MPWREP | SN74LV8154MPWREP | SN74LV8154MPWREP |
| Product Name | SN74LV8154-EP Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LV8154MPWREP | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Output Characteristics | 3-State | |||||
| Supply Voltage | 5.5 | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 16 bits |