Texas Instruments CD4518B CMOS Dual BCD Up-Counter CD4518BPW

Description
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4518B CMOS Dual BCD Up-Counter - CD4518BPW - Texas Instruments
Dallas, TX, United States
CD4518B CMOS Dual BCD Up-Counter
CD4518BPW
CD4518B CMOS Dual BCD Up-Counter CD4518BPW
CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125

CMOS Dual BCD Up-Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD4518BPW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4518BPW-ND
Counters, Dividers 296-CD4518BPW-ND
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now Datasheet
 - CD4518BPW - Rochester Electronics
Newburyport, MA, United States
CD4518B CMOS Dual BCD Up-Counter

CD4518B CMOS Dual BCD Up-Counter

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4518BPW - 134223-CD4518BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4518BPW
134223-CD4518BPW
Logic - Logic - Counters, Dividers - CD4518BPW 134223-CD4518BPW
Manufacturer: Texas Instruments Win Source Part Number: 134223-CD4518BPW Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: BCD Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 8MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134223-CD4518BPW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: BCD Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - CD4518BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4518BPW
Counters, Dividers CD4518BPW
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP

Buy Now
Logic - Counters, Dividers - CD4518BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4518BPW
Logic - Counters, Dividers CD4518BPW
IC DUAL BCD UP-COUNTER 16-TSSOP

IC DUAL BCD UP-COUNTER 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4518BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4518BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4518BPW
IC BCD COUNTER DL 4BIT 16TSSOP

IC BCD COUNTER DL 4BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4518BPW 296-CD4518BPW-ND CD4518BPW 134223-CD4518BPW CD4518BPW CD4518BPW CD4518BPW
Product Name CD4518B CMOS Dual BCD Up-Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4518BPW Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3V; 5V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,SOIC,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Logic Family CD4000 CMOS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74AS867 Synchronous 8-Bit Up/Down Counters - SN74AS867NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
Counters, Dividers - 93L16DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 13 MHz
View Details
2 suppliers
CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters - CD74HC4520M - Texas Instruments
Specs
Supply Voltage 6
Package Type PDIP,SOIC
Logic Family HC
View Details
9 suppliers
Logic - Logic - Counters, Dividers - 74ACT163 - 164607-74ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details