CMOS Dual BCD Up-Counter 16-SO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159835-CD4518BNSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Decade Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
IC BCD UP COUNTER DUAL 16SO
IC BCD COUNTER DUAL 4-BIT 16SO
Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-SO
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4518BNSR | 1159835-CD4518BNSR | CD4518BNSR | 296-14157-1-ND | CD4518BNSR | CD4518BNSR | CD4518BNSR |
| Product Name | CD4518B CMOS Dual BCD Up-Counter | Logic - Logic - Counters, Dividers - CD4518BNSR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Type | BCD/Decade Counter | BCD/Decade Counter | BCD/Decade Counter | ||||
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOP; SOP16 | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 4 bits |