Texas Instruments SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops SN74LV74ARGYRG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops - SN74LV74ARGYRG4 - Texas Instruments
Dallas, TX, United States
SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops
SN74LV74ARGYRG4
SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops SN74LV74ARGYRG4
Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-VQFN -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops 14-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV74ARGYRG4
1255354-SN74LV74ARGYRG4
Logic - Logic - Flip Flops - SN74LV74ARGYRG4 1255354-SN74LV74ARGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255354-SN74LV74ARGY RG4 Series: 74LV Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-VFQFN Exposed Pad Mounting: SMD Output Type: Differential Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Current - Quiescent: 20μA Input Capacitance: 2pF Family Name: SN74LV74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 140MHz Alternative Parts (Cross-Reference): 74LVX74T; 74LVX74TTR; SN74LV74ADBR; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255354-SN74LV74ARGYRG4
Series: 74LV
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 2pF
Family Name: SN74LV74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): 74LVX74T; 74LVX74TTR; SN74LV74ADBR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number SN74LV74ARGYRG4 1255354-SN74LV74ARGYRG4
Product Name SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops Logic - Logic - Flip Flops - SN74LV74ARGYRG4
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2 V ~ 5.5 V
Propagation Delay 17 ns 9.3 ns
fMAX 70 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details