Texas Instruments SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops SN74LV74APW

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops - SN74LV74APW - Texas Instruments
Dallas, TX, United States
SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops
SN74LV74APW
SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops SN74LV74APW
Dual Positive-Edge-Trigge red D-Type Flip-Flops 14-TSSOP -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flops 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LV74APW - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-26568-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-26568-5-ND
Flip Flops 296-26568-5-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - SN74LV74APW - 082382-SN74LV74APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LV74APW
082382-SN74LV74APW
Logic - Logic - Flip Flops - SN74LV74APW 082382-SN74LV74APW
Manufacturer: Texas Instruments Win Source Part Number: 082382-SN74LV74APW Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 12mA, 12mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 20μA Input Capacitance: 2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 140MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082382-SN74LV74APW
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 140MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74LV74APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV74APW
Flip Flops SN74LV74APW
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Logic - Flip Flops - SN74LV74APW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV74APW
Logic - Flip Flops SN74LV74APW
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV74APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV74APW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV74APW
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV74APW SN74LV74APW 296-26568-5-ND 082382-SN74LV74APW SN74LV74APW SN74LV74APW SN74LV74APW
Product Name SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops Flip Flops Logic - Logic - Flip Flops - SN74LV74APW Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Propagation Delay 17 ns 9.3 ns 9.3 ns
fMAX 70 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54174FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
5 suppliers