Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHIFT REGISTERS
TEXAS INSTRUMENTS
7491PC -- SHIFT REGISTERS
Texas Instruments
Shift Registers
7491PC
Description
Shift Element Bit
Quarktwin Technology Ltd.
Acme Chip Technology Co., Limited
Done
Datasheet
Description
Shift Element Bit
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7491PC
Shift Registers
7491PC
Shift Element Bit
Shift Element Bit
Buy Now
Datasheet
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
7491PC
Integrated Circuits (ICs) - Logic - Shift Registers
7491PC
SHIFT REGISTER, 8-BIT, TTL
SHIFT REGISTER, 8-BIT, TTL
Supplier's Site
Technical Specifications
Quarktwin Technology Ltd.
Acme Chip Technology Co., Limited
Product Category
Shift Registers
Shift Registers
Product Number
7491PC
7491PC
Product Name
Shift Registers
Integrated Circuits (ICs) - Logic - Shift Registers
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Shift Registers
74HC670DB,112
Specs
Register Type
Universal
Number of Bits (Stages)
4
View Details
RS Components, Ltd.
7989036P
Specs
Register Type
Serial In / Parallel Out
Supply Voltage
2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type
SOIC
View Details
Nexperia B.V.
8-bit serial-in/serial-out or parallel-out shift register; 3-state
74LV595D,118
Specs
Register Type
Serial In / Serial Out - Shift Right
Supply Voltage
+4.6
Output Characteristics
3-State
View Details
10
suppliers
Texas Instruments
CY29FCT520T 8-Bit Multi-Level Pipeline Register
5962-9220502MLA
Specs
Package Type
Other; CDIP,PDIP,SOIC
Logic Family
FCT
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details