CMOS Dual 4-Stage Static Shift Register 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006157-CD4015BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Shift Shift Register 2 Element 4 Bit 16-PDIP
IC DUAL STATIC SHFT REG 16-DIP
SHIFT REG, DUAL, 4 STAGE, 16PDIP; Logic Family / Base Number:CD4015; Shift Register Function:Serial to Parallel; No. of Elements:2 Element; No. of Bits Per Element:4bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes
Shift Shift Register 2 Element 4 Bit 16-PDIP
Counter Shift Registers Dual 4-Stage Static
IC DUAL STATIC SHFT REG 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD4015BE | 006157-CD4015BE | 296-2035-5-ND | CD4015BE | 26AJ5399 | CD4015BE | CD4015BE | CD4015BE |
| Product Name | CD4015B CMOS Dual 4-Stage Static Shift Register | Logic - Logic - Shift Registers - CD4015BE | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Reg, Dual, 4 Stage, 16Pdip; Logic Family / Base Number Texas Instruments | Shift Registers | Counter Shift Registers | Logic - Shift Registers |
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||||
| Logic Family | CMOS; CD4000 | |||||||
| Clock Frequency | 8 MHz | |||||||
| Propagation Delay | 160 ns |