High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-SOIC -55 to 125
Universal Shift Register 8-Bit 20-SOIC
Universal Shift Register 8-Bit 20-SOIC
Universal Shift Register 8-Bit 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 130497-CD74HC299M96
Packaging: Reel - TR
Number of Circuits: 8-Bit
Mounting: SMD (SMT)
Logic Type: Universal Shift Register
Current - Output High, Low: 7.8mA, 7.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial/Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Reel. This product is non-returnable.
IC UNIV SHIFT REGISTER 20SOIC
IC UNIV SHIFT REGISTER 20SOIC
Counter Shift Registers Tri-St. 8-Bit Univ
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC299M96 | 296-14520-6-ND | 130497-CD74HC299M96 | 6627092 | CD74HC299M96 | CD74HC299M96 | CD74HC299M96 |
| Product Name | CD74HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs | Shift Registers | Logic - Logic - Universal Bus Functions - CD74HC299M96 | Universal Bus Functions | Integrated Circuits (ICs) - Logic - Shift Registers | Counter Shift Registers | |
| Register Type | Universal | Universal | Universal | ||||
| Supply Voltage | 2 | 2V ~ 6V | 2 V ~ 6 V | 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | Tri-State | ||||
| Package Type | Other; PDIP,SOIC | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC | SOIC | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC | |
| Logic Family | CMOS; HC | HCMOS |