Texas Instruments Hard To Find - 74LS195A 74LS195A

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1132458-74LS195A Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1132458-74LS195A Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74LS195A - 1132458-74LS195A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74LS195A
1132458-74LS195A
Hard To Find - 74LS195A 1132458-74LS195A
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1132458-74LS195A Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1132458-74LS195A
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1132458-74LS195A
Product Name Hard To Find - 74LS195A
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LV165AD,112-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers
SN54LS597 8-Bit Shift Registers With Input Latches - 5962-8944401FA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details