Texas Instruments Logic - Logic - Shift Registers - 100336PC 100336PC

Description
Manufacturer: Texas Instruments Win Source Part Number: 147617-100336PC Family Name: 100336 Alternative Parts (Cross-Reference): 100336SCX; 100336SC; 5962-9230601MXA ; 100336DMQB; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 147617-100336PC Family Name: 100336 Alternative Parts (Cross-Reference): 100336SCX; 100336SC; 5962-9230601MXA ; 100336DMQB; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 100336PC - 147617-100336PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 100336PC
147617-100336PC
Logic - Logic - Shift Registers - 100336PC 147617-100336PC
Manufacturer: Texas Instruments Win Source Part Number: 147617-100336PC Family Name: 100336 Alternative Parts (Cross-Reference): 100336SCX; 100336SC; 5962-9230601MXA ; 100336DMQB; Introduction Date: August 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 147617-100336PC
Family Name: 100336
Alternative Parts (Cross-Reference): 100336SCX; 100336SC; 5962-9230601MXA ; 100336DMQB;
Introduction Date: August 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 147617-100336PC
Product Name Logic - Logic - Shift Registers - 100336PC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336PC - Lingto Electronic Limited
Specs
Number of Bits (Stages) 4
View Details
 - 54AC299DMQB - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Bidirectional
Package Type DIP; Other; CDIP20
View Details
3 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74LVC594APW,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.65V ~ 3.6V
Output Characteristics Push-Pull
View Details
4 suppliers