Octal edge-triggered D-type flip-flops with 3-state outputs, available in a 20-pin VQFN package measuring 4 × 3.5 mm, operating from -40°C to 85°C with a supply voltage range of 2 V to 5.5 V and a maximum propagation delay of 7.1 ns at 5 V.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 030257-SN74LV574ARGY
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 1.8pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-VFQFN Exposed Pad
Purpose: Standard
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
IC FF D-TYPE SNGL 8BIT 20VQFN
IC FF D-TYPE SNGL 8BIT 20VQFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV574ARGYR | 030257-SN74LV574ARGYR | 296-13951-2-ND | SN74LV574ARGYR | SN74LV574ARGYR | SN74LV574ARGYR |
| Product Name | SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Logic - Logic - Flip Flops - SN74LV574ARGYR | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 20 ns | 10.6 ns | 10.6 ns | |||
| fMAX | 70 MHz | 175 MHz | 175 MHz |