Texas Instruments SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LV574APWG4

Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LV574APWG4 - Texas Instruments
Dallas, TX, United States
SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LV574APWG4
SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LV574APWG4
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258419-SN74LV574APWG4
Integrated Circuits (ICs) - Logic - Flip Flops 1258419-SN74LV574APWG4
Win Source Part Number: 1258419-SN74LV574APW G4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LV Type: D-Type Standard Package: 70 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 16mA, 16mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 1.8 pF Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 175 MHz ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 20 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV574

Win Source Part Number: 1258419-SN74LV574APWG4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 1.8 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 175 MHz
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV574

Buy Now Datasheet
Flip Flops - SN74LV574APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV574APWG4
Flip Flops SN74LV574APWG4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - SN74LV574APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LV574APWG4
Logic - Flip Flops SN74LV574APWG4
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV574APWG4 1258419-SN74LV574APWG4 SN74LV574APWG4 SN74LV574APWG4
Product Name SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2V ~ 5.5V 2V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 20 ns 10.6 ns
fMAX 70 MHz 175 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 40174BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details