Octal Transparent D-type Latch With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRNSP D-TYP LATCH 20TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV573ATPWR | 296-SN74LV573ATPWRTR-ND | SN74LV573ATPWR | SN74LV573ATPWR | SN74LV573ATPWR |
| Product Name | SN74LV573AT Octal Transparent D-type Latch With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3.3V; 3.3 | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0200 mA | ||||
| Propagation Delay | 9.5 ns | 1 ns | 1 ns |