Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1100215-SN74LV573APW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCTAL LATCH 3ST 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LV573APWT | 1100215-SN74LV573APWT | 296-SN74LV573APWTTR-ND | SN74LV573APWT | SN74LV573APWT | SN74LV573APWT |
| Product Name | SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74LV573APWT | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0200 mA | |||||
| Propagation Delay | 21 ns | 1 ns | 1 ns | 1 ns |