Texas Instruments SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573APWR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LV573APWR - Texas Instruments
Dallas, TX, United States
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LV573APWR
SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs SN74LV573APWR
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Logic - Logic - Latches - SN74LV573APWR - 007146-SN74LV573APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LV573APWR
007146-SN74LV573APWR
Logic - Logic - Latches - SN74LV573APWR 007146-SN74LV573APWR
Manufacturer: Texas Instruments Win Source Part Number: 007146-SN74LV573APWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007146-SN74LV573APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Latches - 296-3840-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-3840-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 296-3840-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - SN74LV573APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Logic - Latches - SN74LV573APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573APWR
Logic - Latches SN74LV573APWR
IC OCT D LATCH TRI-ST 20-TSSOP

IC OCT D LATCH TRI-ST 20-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LV573APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573APWR
Integrated Circuits (ICs) - Logic - Latches SN74LV573APWR
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573APWR 007146-SN74LV573APWR 296-3840-2-ND SN74LV573APWR SN74LV573APWR SN74LV573APWR
Product Name SN74LV573A Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74LV573APWR Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 2.5V; 3.3V; 5V; 2.5,3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 21 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS375DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN74LVTH162373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH162373DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers